Toggle Switches SP ON-OFF-ON 15A 125VAC
Switch, Toggle, AC Rated, Single Pole Momentary, 10 Amps
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-6FC58-73-ND | 6FC58-73 | 6FC58-73 | 70131745 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, AC Rated, Single Pole Momentary, 10 Amps |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |