Toggle Switch 3PDT Panel Mount
TOGGLE SWITCH, 3PDT, 250 V, 15 A, ON-OFF, STANDARD ROUNF, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH TOGGLE 3PDT 15A 250V
Toggle Switches 3PDT 15A 125V 17.5mm On-On
| RS Components, Ltd. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2873655 | 679-1240-ND | 94737718 | 656H | 656H |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 3PST | 3PDT | 3PDT | ||
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals |