Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
SWITCH, SPDT, 4A, 30VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switch, 5000 Series, SPDT, On-On, Panel, 4 A, 250 V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON MINI
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5636AB | 679-2478-ND | 2873631 | 5636AB | 96C7243 | 71Y7354 | 5636AB |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Spdt, 4A, 30Vdc; Switch Operation Apem | Toggle Switch, 5000 Series, Spdt, On-On, Panel, 4 A, 250 V Rohs Compliant Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |