Littelfuse, Inc. 10 A Light Duty Toggle Switches 5558

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. Silver contacts for corrosion resistance.
Request a Quote Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. Silver contacts for corrosion resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A Light Duty Toggle Switches - 5558 - Littelfuse, Inc.
Rosemont, IL, United States
10 A Light Duty Toggle Switches
5558
10 A Light Duty Toggle Switches 5558
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. Silver contacts for corrosion resistance.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. Silver contacts for corrosion resistance.

Supplier's Site Datasheet
Toggle Switches - F8868-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8868-ND
Toggle Switches F8868-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
5558
Toggle Switches 5558
Toggle Switches LT DUTY TOG SWITCH

Toggle Switches LT DUTY TOG SWITCH

Buy Now Datasheet
Switches - Toggle Switches - 5558 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
5558
Switches - Toggle Switches 5558
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5558 F8868-ND 5558 5558
Product Name 10 A Light Duty Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Standard Toggle Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Panel Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825138-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers