APEM Components, Inc. Rocker & Toggle Switches 5239CDB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5239CDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5239CDB
Rocker & Toggle Switches 5239CDB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 6925306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6925306
Toggle Switches 6925306
APEM 5239CDB Toggle Switch

APEM 5239CDB Toggle Switch

Supplier's Site
Toggle Switches - 679-2470-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-2470-ND
Toggle Switches 679-2470-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5239CDB
Switches - Toggle Switches 5239CDB
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
5239CDB
Toggle Switches 5239CDB
Toggle Switches Pln bushing togle SP ON OFF ON

Toggle Switches Pln bushing togle SP ON OFF ON

Buy Now Datasheet
Switch, Toggle, Spdt, 20V; Switch Operation Apem - 04M6762 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Apem
04M6762
Switch, Toggle, Spdt, 20V; Switch Operation Apem 04M6762
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5239CDB 6925306 679-2470-ND 5239CDB 5239CDB 04M6762
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Spdt, 20V; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through hole Straight PC Pins PC Pin Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT444C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details