Littelfuse, Inc. 25 A Special Application Toggle Switches 55064

Description
Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down position.25A at 12V DC. Up: Park, Tail & Headlamps - Center: Off - Down: Park, Tail & Auxiliary Lamps.
Request a Quote Datasheet
Description
Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down position.25A at 12V DC. Up: Park, Tail & Headlamps - Center: Off - Down: Park, Tail & Auxiliary Lamps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Special Application Toggle Switches - 55064 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Special Application Toggle Switches
55064
25 A Special Application Toggle Switches 55064
Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down position.25A at 12V DC. Up: Park, Tail & Headlamps - Center: Off - Down: Park, Tail & Auxiliary Lamps.

Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway is in the down position.25A at 12V DC. Up: Park, Tail & Headlamps - Center: Off - Down: Park, Tail & Auxiliary Lamps.

Supplier's Site Datasheet
Toggle Switches - F8843-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8843-ND
Toggle Switches F8843-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
55064
Switches - Toggle Switches 55064
SWITCH TGL 3 POS

SWITCH TGL 3 POS

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
55064
Toggle Switches 55064
Toggle Switches SW TGL 3 POS

Toggle Switches SW TGL 3 POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 55064 F8843-ND 55064 55064
Product Name 25 A Special Application Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details