Littelfuse, Inc. 25 A Freightliner OEM Replacement Toggle Switches 59024-15

Description
Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Tin-plated blade terminals.25A at 12V DC.Up: On, Center: Off, Down: On. Six blade terminals.
Request a Quote Datasheet
Description
Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Tin-plated blade terminals.25A at 12V DC.Up: On, Center: Off, Down: On. Six blade terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Freightliner OEM Replacement Toggle Switches - 59024-15 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Freightliner OEM Replacement Toggle Switches
59024-15
25 A Freightliner OEM Replacement Toggle Switches 59024-15
Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Tin-plated blade terminals.25A at 12V DC.Up: On, Center: Off, Down: On. Six blade terminals.

Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Tin-plated blade terminals.25A at 12V DC.Up: On, Center: Off, Down: On. Six blade terminals.

Supplier's Site
Toggle Switches - F8952-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8952-ND
Toggle Switches F8952-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 59024-15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-15
Toggle Switches 59024-15
Toggle Switches SW TGL DPDT CO

Toggle Switches SW TGL DPDT CO

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-15 F8952-ND 59024-15
Product Name 25 A Freightliner OEM Replacement Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Paddle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 1962306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.74 inch (44.1 mm)
View Details
Toggle Switches - 5365116 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
2 suppliers