APEM Components, Inc. Toggle Switches 645NH/2

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1251-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1251-ND
Toggle Switches 679-1251-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
645NH/2
Switches - Toggle Switches 645NH/2
SWITCH TOGGLE DPDT 10A 250V

SWITCH TOGGLE DPDT 10A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
645NH/2
Toggle Switches 645NH/2
Toggle Switches DPDT 10A 125V 13.5mm

Toggle Switches DPDT 10A 125V 13.5mm

Buy Now Datasheet
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem - 96C7311 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem
96C7311
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem 96C7311
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1251-ND 645NH/2 645NH/2 96C7311
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Antistatic Toggle - B12A1P - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details