Carling Technologies, Inc.
Toggle Switches
6FA53-78/TABS
Description
Toggle Switch
-
DigiKey
-
Waytek, Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Toggle Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technolgoies 6FA53-78/TABS Toggle Switch Sealed, SPST, (On)-Off, 15A
44240
Carling Technolgoies 6FA53-78/TABS Toggle Switch
Category: Toggle Switches
Manufacturer: Carling Technologies
Contact Action: (On)-Off
Circuitry: SPST
15A
250VDC
Sealed
- Carling Technolgoies 6FA53-78/TABS Toggle Switch
- Category: Toggle Switches
- Manufacturer: Carling Technologies
- Contact Action: (On)-Off
- Circuitry: SPST
- 15A
- 250VDC
- Sealed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Toggle Switches |
Toggle Switches |
Toggle Switches |
|
Product Number
|
432-6FA53-78/TABS-ND |
44240 |
6FA53-78/TABS |
|
Product Name
|
Toggle Switches |
Carling Technolgoies 6FA53-78/TABS Toggle Switch Sealed, SPST, (On)-Off, 15A |
Switches - Toggle Switches |
|
Switch Type
|
Toggle
|
Toggle
|
Toggle
|
|
Toggle Actuator
|
Standard Toggle Handle
|
|
Standard Round
|
|
Switch Function
|
Momentary
|
Momentary
|
Momentary
|
|
Momentary Contact Switch Function
|
Momentary OFF
|
Momentary ON
|
Off-Mom
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Single Pole, Single Throw
|
Single Pole, Single Throw; SPST-NO
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Momentary Contact Switch Function
Mom-Off-Mom
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details