Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-(
Toggle Switches Solder lug toggle SP MOM OFF MOM
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2873637 | 2835597 | 5637AB | 679-2484-ND | 5637AB | 96C7247 | 5637AB |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Maintained | Momentary | Momentary | |||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Momentary-Off-Momentary | On-Off-On | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder Lug | Solder Terminals; Straight PC Pins; Solder Lug | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |