Honeywell Sensing & IoT TL Series Toggle Switch, 4 pole, 3 position, Screw terminal, Locking Lever, Military Part Number MS24660-27E 4TL1-7E

Description
MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is well-suited for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL Series toggle switches offer a variety of circuitry and pole options. A long history in military and aerospace applications has shown the TL Series toggle provides reliable performance with long operating life under the toughest conditions.
Request a Quote Datasheet
Description
MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is well-suited for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL Series toggle switches offer a variety of circuitry and pole options. A long history in military and aerospace applications has shown the TL Series toggle provides reliable performance with long operating life under the toughest conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL Series Toggle Switch, 4 pole, 3 position, Screw terminal, Locking Lever, Military Part Number MS24660-27E - 4TL1-7E - Honeywell Sensing & IoT
Fort Mill, SC, United States
TL Series Toggle Switch, 4 pole, 3 position, Screw terminal, Locking Lever, Military Part Number MS24660-27E
4TL1-7E
TL Series Toggle Switch, 4 pole, 3 position, Screw terminal, Locking Lever, Military Part Number MS24660-27E 4TL1-7E
MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is well-suited for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL Series toggle switches offer a variety of circuitry and pole options. A long history in military and aerospace applications has shown the TL Series toggle provides reliable performance with long operating life under the toughest conditions.

MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is well-suited for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL Series toggle switches offer a variety of circuitry and pole options. A long history in military and aerospace applications has shown the TL Series toggle provides reliable performance with long operating life under the toughest conditions.

Supplier's Site Datasheet
Rocker & Toggle Switches - 4TL1-7E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4TL1-7E
Rocker & Toggle Switches 4TL1-7E
Military Grade Toggle Switch

Military Grade Toggle Switch

Buy Now
Toggle Switches - 480-3470-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-3470-ND
Toggle Switches 480-3470-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Switch, Toggle, 4Pdt, 18A, 277V; Switch Operation Honeywell - 26R2030 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 18A, 277V; Switch Operation Honeywell
26R2030
Switch, Toggle, 4Pdt, 18A, 277V; Switch Operation Honeywell 26R2030
SWITCH, TOGGLE, 4PDT, 18A, 277V; Switch Operation:(On)-Off-( On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 18A, 277V; Switch Operation:(On)-Off-(On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
4TL1-7E
Switches - Toggle Switches 4TL1-7E
SWITCH TOGGLE 4PDT 10A 125V

SWITCH TOGGLE 4PDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
4TL1-7E
Toggle Switches 4TL1-7E
Toggle Switches Sealed OI/TL TOGGLES

Toggle Switches Sealed OI/TL TOGGLES

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4TL1-7E 4TL1-7E 480-3470-ND 26R2030 4TL1-7E 4TL1-7E
Product Name TL Series Toggle Switch, 4 pole, 3 position, Screw terminal, Locking Lever, Military Part Number MS24660-27E Rocker & Toggle Switches Toggle Switches Switch, Toggle, 4Pdt, 18A, 277V; Switch Operation Honeywell Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Locking Lever Locking Lever
Pole & Throw Specifications 4PDT 4PDT 4PDT 4PDT
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal Screw Terminals
Standards / Compliances UL Listed RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Momentary Contact Switch Function On-On
View Details
2 suppliers