Carling Technologies 6FC53-73/TABS
Toggle Switches SPDT (ON)-OFF-(ON) MOMENTARY TOGGLE
The A-Series toggle switches contain a slow-make, slow-break contact mechanism.
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8798522 | 432-6FC53-73/TABS-ND | 6FC53-73/TABS | 6FC53-73/TABS | 70131761 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, (On)-Off-(On), 10 Amps,0.250 Tab Terminals, Single Pole |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | 3PDT | |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |
| Width | 0.5000 inch (12.7 mm) | 0.5000 inch (12.7 mm) |