Littelfuse, Inc. 25 A Sealed Waterproof and Dustproof Toggle Switches 55025-05

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Request a Quote Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Sealed Waterproof and Dustproof Toggle Switches - 55025-05 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Sealed Waterproof and Dustproof Toggle Switches
55025-05
25 A Sealed Waterproof and Dustproof Toggle Switches 55025-05
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Supplier's Site Datasheet
Toggle Switches - 5346-55025-05-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
5346-55025-05-ND
Toggle Switches 5346-55025-05-ND
Toggle Switch

Toggle Switch

Buy Now
Toggle Switches - 55025-05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
55025-05
Toggle Switches 55025-05
Toggle Switches SW.TOGGLE,SPST, OFF-ON,

Toggle Switches SW.TOGGLE,SPST, OFF-ON,

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
55025-05
Switches - Toggle Switches 55025-05
SW.TOGGLE,SPST, OFF-ON, PANEL SE

SW.TOGGLE,SPST, OFF-ON, PANEL SE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 55025-05 5346-55025-05-ND 55025-05 55025-05
Product Name 25 A Sealed Waterproof and Dustproof Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Toggle
Pole & Throw Specifications Single Pole, Single Throw
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details