APEM Components, Inc. Toggle Switches 4636A22UU

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1260-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1260-ND
Toggle Switches 679-1260-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 4636A22UU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4636A22UU
Rocker & Toggle Switches 4636A22UU
Power Toggle Switch

Power Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
4636A22UU
Toggle Switches 4636A22UU
Toggle Switches SPDT ON-ON 6A 125V

Toggle Switches SPDT ON-ON 6A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4636A22UU
Switches - Toggle Switches 4636A22UU
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem - 96C7188 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem
96C7188
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem 96C7188
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:4600 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:4600 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1260-ND 4636A22UU 4636A22UU 4636A22UU 96C7188
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-2-2-74905-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A15JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details