Toggle Switch DPST Panel Mount
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switch, 600NH Series, DPST, Off-On, Panel, 15 A, 250 V RoHS Compliant: Yes
SWITCH TOGGLE DPST 15A 250V
Toggle Switches Hi amp sldr lug tgle DP / ON - OFF
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1250-ND | 665679 | 96C7307 | 99K0149 | 641NH/2 | 641NH/2 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem | Toggle Switch, 600Nh Series, Dpst, Off-On, Panel, 15 A, 250 V Rohs Compliant Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Double Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |