APEM Components, Inc. Toggle Switches 5646AB

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-2489-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-2489-ND
Toggle Switches 679-2489-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2873644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873644
Toggle Switches 2873644
APEM 5646AB Toggle Switch

APEM 5646AB Toggle Switch

Supplier's Site
Toggle Switches - 2835600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2835600
Toggle Switches 2835600
APEM 5646AB Toggle Switch

APEM 5646AB Toggle Switch

Supplier's Site
Switches - Toggle Switches - 1354705-5646AB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1354705-5646AB
Switches - Toggle Switches 1354705-5646AB
Win Source Part Number: 1354705-5646AB Category: Switches - Toggle Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: APEM Inc. Series: 5000 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 5646A Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A (AC), 4A (DC) Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.50mm Dia Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Nickel Plated Actuator Length: 10.50mm Bushing Thread: 1/4-40

Win Source Part Number: 1354705-5646AB
Category: Switches - Toggle Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: APEM Inc.
Series: 5000
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 5646A
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Nickel Plated
Actuator Length: 10.50mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Rocker & Toggle Switches - 5646AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646AB
Rocker & Toggle Switches 5646AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 5646AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5646AB
Toggle Switches 5646AB
Toggle Switches DPDT ON-ON

Toggle Switches DPDT ON-ON

Buy Now Datasheet
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem - 30C9982 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem
30C9982
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem 30C9982
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 5646AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
5646AB
Switches - Toggle Switches 5646AB
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-2489-ND 2873644 2835600 1354705-5646AB 5646AB 5646AB 30C9982 5646AB
Product Name Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Rocker & Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Single Throw DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267078-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Process Sealed Subminiature Rocker - A19KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details