Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 15A, 125VAC, PANEL; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 10A 250V
Toggle Switches Toggle Switch MOM-OFF-MOM, Single
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 637H/2K | 6928402 | 679-3977-ND | 76K0048 | 637H/2K | 637H/2K |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 15A, 125Vac, Panel; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |||
| Standards / Compliances | RoHS | RoHS |