Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 10A 250V
Toggle Switches DPDT 10A 125V 13.5mm On-Off-Mom
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-(On
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1253-ND | 648NH/2 | 648NH/2 | 96C7317 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |