Toggle Switch SPDT Panel Mount
Toggle, Industrial Spst On-Off-On QC Ter
SWITCH TOGGLE SPDT 10A 250V
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off-On;
Toggle Switches SPDT NYL ON-OFF-ON
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 665663 | 679-1249-ND | 639NH/2 | 639NH/2 | 96C7305 | 639NH/2 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS |