Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT 6A 125V 17.5mm On-Off-On
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2873642 | 679-3542-ND | 5639MAB | 5639MAB | 5639MAB | 89C3363 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder Lug | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals |