APEM Components, Inc. Rocker & Toggle Switches 3649NF/2

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3649NF/2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3649NF/2
Rocker & Toggle Switches 3649NF/2
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Toggle Switches - 679-1284-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1284-ND
Toggle Switches 679-1284-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2873623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873623
Toggle Switches 2873623
APEM 3649-NF/2 Toggle Switch

APEM 3649-NF/2 Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
3649NF/2
Toggle Switches 3649NF/2
Toggle Switches DPDT 12A 28V 17.5mm

Toggle Switches DPDT 12A 28V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3649NF/2
Switches - Toggle Switches 3649NF/2
SWITCH TOGGLE DPDT 6A 250V

SWITCH TOGGLE DPDT 6A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3649NF/2 679-1284-ND 2873623 3649NF/2 3649NF/2
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Single Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1520228-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
5 suppliers
Process Sealed Subminiature Toggle - A18KB1-BB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers