Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.
TGL SW3POS SPDT ON/OFF/ON 15A/12
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 55036-BX | 5346-55036-BX-ND |
| Product Name | 25A Standard Heavy Duty Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle; Standard Toggle | Standard Toggle Handle |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw |
| Panel Thickness | 0.2500 inch (6.35 mm) | |
| Current Rating | 10 amps | 15 amps |