Toggle, Industrial Spst On-Off-Mom QC Te
Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off-(On
SWITCH, SPDT, 10A, 250VAC; Switch Operation:On-Off-(On
Toggle Switches SPDT NKL ON-OFF-(ON)
SWITCH TOGGLE SPDT 10A 250V
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 6928395 | 638H/2 | 679-1221-ND | 96C7303 | 74AC3179 | 638H/2 | 638H/2 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem | Switch, Spdt, 10A, 250Vac; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-(on) | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Tab | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |