Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 12A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches TOGGLE SWITCH DPDT ON-ON
SWITCH TOGGLE DPDT 6A 250V
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3646NF | 679-1279-ND | 73J3920 | 3646NF | 3646NF |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 12A, 250V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |