Toggle, Industrial Spst On-On Screw Term
Manufacturer: Apem Inc.
Win Source Part Number: 856881-636H
Series: 600H
Features: Toggle Switch
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Toggle Switch SPDT Panel Mount
TOGGLE SW, SPDT, 15A, 250V, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches SPDT 15A 125V 17.5mm On-On
SWITCH TOGGLE SPDT 15A 250V
| RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 9108065 | 636H | 856881-636H | 679-1216-ND | 72H8588 | 636H | 636H |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches - 636H | Toggle Switches | Toggle Sw, Spdt, 15A, 250V, Panel; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Standards / Compliances | RoHS | RoHS | RoHS |