APEM Components, Inc. Toggle Switches 635NH/2

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1247-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1247-ND
Toggle Switches 679-1247-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem - 96C7298 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem
96C7298
Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem 96C7298
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
635NH/2
Switches - Toggle Switches 635NH/2
SWITCH TOGGLE SPDT 10A 250V

SWITCH TOGGLE SPDT 10A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
635NH/2
Toggle Switches 635NH/2
Toggle Switches SPDT 10A 125V 13.5mm

Toggle Switches SPDT 10A 125V 13.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1247-ND 96C7298 635NH/2 635NH/2
Product Name Toggle Switches Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Light Switches - 2228294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Switches - Toggle Switches - 2-1520237-4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A26EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-On-Mom
Pole & Throw Specifications SP3T
View Details
5 suppliers