Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 12A, 28VDC, PANEL; Switch Operation:(Off)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Switch Mounting:Panel Mount; Contact Current Max:12A; Contact Voltage AC Nom:- RoHS Compliant: Yes
Toggle Switches SPDT 12A 28V 17.5mm
SWITCH TOGGLE SPDT 6A 250V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1268-ND | 6928443 | 3635NF/2 | 63J8303 | 3635NF/2 | 3635NF/2 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Momentary ON | (on)-on | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |