Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 15A 250V
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches SPST NYL ON-NONE-OFF
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1246-ND | 665657 | 631NH/2 | 96C7296 | 631NH/2 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |