The Switch, Toggle, DPDT, 15A, 250V from Carling Technologies is designed for general-purpose applications, featuring a double pole double throw (DPDT) configuration. It has a maximum contact current rating of 15A and a contact voltage rating of 250V AC. The switch operates in an (On)-On-Off mode and is non-illuminated. It is suitable for various applications including marine, food service, generators, and industrial control. The switch is compliant with RoHS standards and has a dielectric strength of 1000V for UL/CSA and 4000V for VDE. It is rated for a mechanical life of 50,000 cycles for maintained operation and 25,000 cycles for momentary operation. The operating temperature range is from 32°F to 185°F (0°C to 85°C). This product is part of the G-Series, which offers a variety of actuator styles and termination options, making it versatile for integration into different systems.
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:(On)-On-Of
Toggle Switches TOGGLE SWITCH
SWITCH TOGGLE DPDT 15A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-1257-ND | 12R2942 | 6GG5B-73 | 6GG5B-73 |
| Product Name | Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Carling Technologies | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) |