Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 15A 250V
SWITCH TOGGLE SPST 15A 250V
Toggle Switches SPST 15A 125V 19.4mm On-Off
TOGGLE SW, SPST, 15A, 250V, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1212-ND | 631H/22V | 631H/22V | 631H/22V | 73J4598 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Toggle Sw, Spst, 15A, 250V, Panel; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |