APEM Components, Inc. Rocker & Toggle Switches 4649A22UU

Description
Power Toggle Switch
Request a Quote Datasheet
Description
Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 4649A22UU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4649A22UU
Rocker & Toggle Switches 4649A22UU
Power Toggle Switch

Power Toggle Switch

Buy Now
Toggle Switches - 679-1264-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1264-ND
Toggle Switches 679-1264-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem - 96C7191 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem
96C7191
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem 96C7191
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:4600 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:4600 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
4649A22UU
Switches - Toggle Switches 4649A22UU
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
4649A22UU
Toggle Switches 4649A22UU
Toggle Switches 4A 250VAC, 2pole ON-OFF-ON, QC

Toggle Switches 4A 250VAC, 2pole ON-OFF-ON, QC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4649A22UU 679-1264-ND 96C7191 4649A22UU 4649A22UU
Product Name Rocker & Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details