Carling Technologies, Inc. Toggle Switches 6FA54-73

Description
Toggle Switch SPST-NO Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST-NO Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1254-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1254-ND
Toggle Switches 432-1254-ND
Toggle Switch SPST-NO Panel Mount

Toggle Switch SPST-NO Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
6FA54-73
Switches - Toggle Switches 6FA54-73
SWITCH TOGGLE SPST-NO 15A 125V

SWITCH TOGGLE SPST-NO 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
6FA54-73
Toggle Switches 6FA54-73
Toggle Switches TOGGLE SWITCH SPST, 15A, 250V

Toggle Switches TOGGLE SWITCH SPST, 15A, 250V

Buy Now Datasheet
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies - 91B2132 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies
91B2132
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies 91B2132
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1254-ND 6FA54-73 6FA54-73 91B2132
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST-NO Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 186272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details