Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 15A 125V
Toggle Switches DPDT 15A 125V 17.5mm
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3548001N010-ND | 3548001N010 | 3548001N010 | 3548001N010 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |