Toggle Switch DPDT Panel Mount
Toggle Switches DPDT 0.4VA 20VAC/DC 10.5mmOn-On
SWITCH TOGGLE DPDT 0.4VA 20V
SWITCH, TOGGLE, DPDT, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 6925318 | 5246CDB | 679-3958-ND | 5246CDB | 5246CDB | 96C7228 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through hole | Straight PC Pins | PC Pin | |||
| Standards / Compliances | RoHS | RoHS | RoHS |