Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 20V
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5236CDB | 6925299 | 679-2463-ND | 96C7219 | 5236CDB | 5236CDB |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through hole | Straight PC Pins | Solder Terminals; Solder | Screw Terminals | PC Pin | |
| Standards / Compliances | RoHS | RoHS | RoHS |