APEM Components, Inc. DPST 15A 250VAC TOG. SWT. 641H/2

Description
DPST 15A 250VAC TOG. SWT.
Request a Quote Datasheet
Description
DPST 15A 250VAC TOG. SWT.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPST 15A 250VAC TOG. SWT. - 641H/2 - Heilind Electronics, Inc.
Wilmington, MA, United States
DPST 15A 250VAC TOG. SWT.
641H/2
DPST 15A 250VAC TOG. SWT. 641H/2
DPST 15A 250VAC TOG. SWT.

DPST 15A 250VAC TOG. SWT.

Buy Now
Toggle Switches - 679-1226-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1226-ND
Toggle Switches 679-1226-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Toggle Switches - 2661534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2661534
Toggle Switches 2661534
APEM 641H/2 Toggle Switch

APEM 641H/2 Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
641H/2
Toggle Switches 641H/2
Toggle Switches DPST NKL ON-NONE-OFF

Toggle Switches DPST NKL ON-NONE-OFF

Buy Now Datasheet
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem - 96C7306 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem
96C7306
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem 96C7306
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, 600H Series, Dpst, Off-On, Panel, 15 A, 250 V Rohs Compliant Apem - 99K0148 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 600H Series, Dpst, Off-On, Panel, 15 A, 250 V Rohs Compliant Apem
99K0148
Toggle Switch, 600H Series, Dpst, Off-On, Panel, 15 A, 250 V Rohs Compliant Apem 99K0148
Toggle Switch, 600H Series, DPST, Off-On, Panel, 15 A, 250 V RoHS Compliant: Yes

Toggle Switch, 600H Series, DPST, Off-On, Panel, 15 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 641H/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
641H/2
Switches - Toggle Switches 641H/2
SWITCH TOGGLE DPST 15A 250V

SWITCH TOGGLE DPST 15A 250V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 641H/2 679-1226-ND 2661534 641H/2 96C7306 99K0148 641H/2
Product Name DPST 15A 250VAC TOG. SWT. Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem Toggle Switch, 600H Series, Dpst, Off-On, Panel, 15 A, 250 V Rohs Compliant Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2532788-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Subminiature Fully Illuminated Toggle - B12JJVD - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details