APEM Components, Inc. Toggle Switches 4639A22UU

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1261-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1261-ND
Toggle Switches 679-1261-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 4639A22UU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4639A22UU
Rocker & Toggle Switches 4639A22UU
Power Toggle Switch

Power Toggle Switch

Buy Now
Toggle Switches - 4639A22UU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
4639A22UU
Toggle Switches 4639A22UU
Toggle Switches SPDT 6A 125V On-Off-On

Toggle Switches SPDT 6A 125V On-Off-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4639A22UU
Switches - Toggle Switches 4639A22UU
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem - 96C7189 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem
96C7189
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem 96C7189
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:4600 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:4600 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1261-ND 4639A22UU 4639A22UU 4639A22UU 96C7189
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details