APEM Components, Inc. Rocker & Toggle Switches 3549001N000

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3549001N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3549001N000
Rocker & Toggle Switches 3549001N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Toggle Switches - 3549001N000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3549001N000-ND
Toggle Switches 3549001N000-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 3549001N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3549001N000
Toggle Switches 3549001N000
Toggle Switches DPDT 18A 125V 17.5mm

Toggle Switches DPDT 18A 125V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3549001N000
Switches - Toggle Switches 3549001N000
SWITCH TOGGLE DPDT 18A 125V

SWITCH TOGGLE DPDT 18A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3549001N000 3549001N000-ND 3549001N000 3549001N000
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details