APEM Components, Inc. Toggle Switches 3637NF/2

Description
APEM 3637NF/2 Toggle Switch
Request a Quote Datasheet
Description
APEM 3637NF/2 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6928446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6928446
Toggle Switches 6928446
APEM 3637NF/2 Toggle Switch

APEM 3637NF/2 Toggle Switch

Supplier's Site
Toggle Switches - 679-1272-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1272-ND
Toggle Switches 679-1272-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 3637NF/2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3637NF/2
Rocker & Toggle Switches 3637NF/2
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
3637NF/2
Switches - Toggle Switches 3637NF/2
SWITCH TOGGLE SPDT 6A 250V

SWITCH TOGGLE SPDT 6A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
3637NF/2
Toggle Switches 3637NF/2
Toggle Switches DPDT 12A 28V 17.5mm Mom-Off-Mom

Toggle Switches DPDT 12A 28V 17.5mm Mom-Off-Mom

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 6928446 679-1272-ND 3637NF/2 3637NF/2 3637NF/2
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Tab Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-2-2-13901-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - A29HW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details
3 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details