APEM Components, Inc. Toggle Switches 648H/2

Description
APEM 648H/2 Toggle Switch
Request a Quote Datasheet
Description
APEM 648H/2 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6928399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
6928399
Toggle Switches 6928399
APEM 648H/2 Toggle Switch

APEM 648H/2 Toggle Switch

Supplier's Site
Toggle Switches - 679-1236-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1236-ND
Toggle Switches 679-1236-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 648H/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
648H/2
Switches - Toggle Switches 648H/2
SWITCH TOGGLE DPDT 10A 250V

SWITCH TOGGLE DPDT 10A 250V

Supplier's Site
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Apem - 96C7316 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Apem
96C7316
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Apem 96C7316
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
648H/2
Toggle Switches 648H/2
Toggle Switches DPDT NKL ON-OFF-(ON)

Toggle Switches DPDT NKL ON-OFF-(ON)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 6928399 679-1236-ND 648H/2 96C7316 648H/2
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-(on) On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Tab Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details