Switches & Front Panel Switch, Toggle
Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 15A 250V
SWITCH TOGGLE SPST 15A 250V
Toggle Switches SPST NKL ON-NONE-OFF
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switch, 600H Series, SPST, Off-On, Panel, 15 A, 250 V RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 631H/2 | 679-1211-ND | 2519253 | 631H/2 | 631H/2 | 631H/2 | 96C7295 | 99K0073 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem | Toggle Switch, 600H Series, Spst, Off-On, Panel, 15 A, 250 V Rohs Compliant Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||||
| Switch Function | Maintained | |||||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |