Toggle Switch SPDT Panel Mount
Toggle Switches MINI TOGGLE SWITCH ON-NONE-ON
SWITCH TOGGLE SPDT 6A 125V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5636MAB27 | 679-2483-ND | 5636MAB27 | 5636MAB27 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |