APEM Components, Inc. Toggle Switches 636NH/2

Description
APEM 636NH/2 Toggle Switch
Request a Quote Datasheet
Description
APEM 636NH/2 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2737057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2737057
Toggle Switches 2737057
APEM 636NH/2 Toggle Switch

APEM 636NH/2 Toggle Switch

Supplier's Site
Toggle Switches - 679-3976-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3976-ND
Toggle Switches 679-3976-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
636NH/2
Switches - Toggle Switches 636NH/2
SWITCH TOGGLE SPDT 15A 250V

SWITCH TOGGLE SPDT 15A 250V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
636NH/2
Toggle Switches 636NH/2
Toggle Switches SPDT NYL ON-NONE-ON

Toggle Switches SPDT NYL ON-NONE-ON

Buy Now Datasheet
Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem - 73J4603 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem
73J4603
Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem 73J4603
TOGGLE SWITCH, SPDT, 15A, 250VAC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 15A, 250VAC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2737057 679-3976-ND 636NH/2 636NH/2 73J4603
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 15A, 250Vac, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Tab Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825222-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details