APEM Components, Inc. Rocker & Toggle Switches 3547001N000

Description
Sealed Power Toggle Switch
Request a Quote Datasheet
Description
Sealed Power Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 3547001N000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
3547001N000
Rocker & Toggle Switches 3547001N000
Sealed Power Toggle Switch

Sealed Power Toggle Switch

Buy Now
Toggle Switches - 3547001N000-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3547001N000-ND
Toggle Switches 3547001N000-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 3547001N000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
3547001N000
Toggle Switches 3547001N000
Toggle Switches DPDT 15A 125V 17.5mm

Toggle Switches DPDT 15A 125V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3547001N000
Switches - Toggle Switches 3547001N000
SWITCH TOGGLE DPDT 15A 125V

SWITCH TOGGLE DPDT 15A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 3547001N000 3547001N000-ND 3547001N000 3547001N000
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details