Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On;
Toggle Switches SPDT 0.4VA 20VAC/DC 10.5mm Mom-Off-Mom
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5237CDB | 6925309 | 679-3957-ND | 5237CDB | 96C7222 | 5237CDB |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through hole | Straight PC Pins | PC Pin | |||
| Standards / Compliances | RoHS | RoHS | RoHS |