Carling Technologies, Inc. Toggle Switches 6GK5B-73

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-6GK5B-73-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-6GK5B-73-ND
Toggle Switches 432-6GK5B-73-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies - 73C6279 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies
73C6279
Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies 73C6279
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:(On)-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:(On)-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
6GK5B-73
Switches - Toggle Switches 6GK5B-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 432-6GK5B-73-ND 73C6279 6GK5B-73
Product Name Toggle Switches Switch, Toggle, Dpst, 15A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary OFF Off-Mom
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT Double Pole, Single Throw; DPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-4-2-20901-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details