Littelfuse, Inc. 25 A Paddle Handle Toggle Switches 59024-108

Description
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: Off. Four blade terminals.
Request a Quote Datasheet
Description
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: Off. Four blade terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Paddle Handle Toggle Switches - 59024-108 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Paddle Handle Toggle Switches
59024-108
25 A Paddle Handle Toggle Switches 59024-108
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: Off. Four blade terminals.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: Off. Four blade terminals.

Supplier's Site
Toggle Switches - F8945-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8945-ND
Toggle Switches F8945-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 59024-108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-108
Toggle Switches 59024-108
Toggle Switches SW,TGL,3POS,SPDT,MOM

Toggle Switches SW,TGL,3POS,SPDT,MOM

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-108 F8945-ND 59024-108
Product Name 25 A Paddle Handle Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Paddle
Switch Function Momentary Momentary
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details