Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 10A 250V
SWITCH, SPDT, 10A, 250VAC; Switch Operation:(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH, SPDT, 10A, 250VAC; Switch Operation:(On)-Off-(
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5336613 | 679-1219-ND | 637H/2 | 96C7301 | 74AC3178 | 637H/2 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Spdt, 10A, 250Vac; Switch Operation Apem | Switch, Spdt, 10A, 250Vac; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |