Toggle Switch SPST Panel Mount
Manufacturer: Apem Inc.
Win Source Part Number: 856874-631H
Series: 600H
Features: Toggle Switch
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: Q4774271T, 679-1210
Switches & Front Panel Switch, Toggle
APEM COMPONENT Pilot Devices 631H
TOGGLE SWITCH, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches Hgh amp scrw tgle SP mtl lever scrw term
SWITCH TOGGLE SPST 15A 250V
| DigiKey | RS Components, Ltd. | Win Source Electronics | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1210-ND | 9108068 | 856874-631H | 631H | 91C5870 | 631H | 631H | |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches - 631H | Rocker & Toggle Switches | Toggle Switch | Toggle Switch, Spst, 15A, 250V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||||
| Switch Function | Maintained | |||||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |