Littelfuse, Inc. 25A Standard Heavy Duty Toggle Switches 55033-01-BX

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.
Request a Quote Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25A Standard Heavy Duty Toggle Switches - 55033-01-BX - Littelfuse, Inc.
Rosemont, IL, United States
25A Standard Heavy Duty Toggle Switches
55033-01-BX
25A Standard Heavy Duty Toggle Switches 55033-01-BX
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.

Supplier's Site Datasheet
Toggle Switches - 18-55033-01-BX-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
18-55033-01-BX-ND
Toggle Switches 18-55033-01-BX-ND
SWITCH TOGGLE SPDT 25A 12V

SWITCH TOGGLE SPDT 25A 12V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Toggle Switches Toggle Switches
Product Number 55033-01-BX 18-55033-01-BX-ND
Product Name 25A Standard Heavy Duty Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle; Standard Toggle Standard Toggle Handle
Switch Function Momentary Momentary
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2798620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers